EN
  • EN
  • DE

747846-4

Part No 747846-4
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 25POS R/A SOLDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Features Board Lock, Ground Strap
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1624305-747846-4
Ultra Librarian 3D Model Ultra Librarian 747846-4 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us
Phoenix Contact
CONN D-SUB RCPT 9POS TERM BLK
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 26P R/A SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess