EN
  • EN
  • DE

SAA7138FHL

Part No SAA7138FHL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311975-SAA7138FHL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7138FHL CAD Model

Description

The NXP SAA7138FHL is a high-performance video decoder chip designed to facilitate the conversion of analog video signals into a digital format. This advanced integrated circuit is an essential component for various multimedia applications, including television sets, digital video recorders (DVRs), and personal computer (PC) TV cards. The SAA7138FHL supports a wide range of video formats, making it a versatile choice for developers and manufacturers looking to create products compatible with global video standards.

Key Features

  • Multi-Standard Support: The SAA7138FHL is capable of decoding NTSC, PAL, and SECAM video formats, ensuring compatibility with broadcasts and recordings in different regions.
  • High-Quality Video Processing: It includes advanced features such as 2D comb filtering, which significantly reduces cross-color and cross-luminance artifacts, thus enhancing video quality.
  • Integrated Analog-to-Digital Converters (ADCs): With built-in ADCs, the chip can directly process analog signals without the need for external conversion, simplifying the design and reducing system costs.
  • Flexible Output Formats: The SAA7138FHL supports multiple digital output formats, including ITU-R BT.656 and YCbCr/RGB, to interface with a variety of digital video processors and display controllers.

Applications

The SAA7138FHL is ideal for a range of applications that require the decoding of analog video to digital form. Its robust feature set and support for multiple video standards make it suitable for:

  • Television sets
  • Set-top boxes
  • PC-based TV solutions
  • Digital video recorders (DVR)
  • Security and surveillance systems

Technical Specifications

The SAA7138FHL operates at a nominal voltage of 3.3V, with an operating temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. The package format for the SAA7138FHL is LQFP, which is conducive to compact and efficient PCB layouts.

Conclusion

The NXP SAA7138FHL stands out as a comprehensive solution for analog video decoding needs. With its ability to handle multiple video standards and output formats, coupled with its high-quality video processing capabilities, the SAA7138FHL is an excellent choice for manufacturers looking to create versatile and high-performing multimedia products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess