EN
  • EN
  • DE

A2005HB-N-2X10P-D

Part No A2005HB-N-2X10P-D
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Description 2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1013118-A2005HB-N-2X10P-D
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2005HB-N-2X10P-D CAD Model

Description

The A2005HB-N-2X10P-D is a dual-row wire-to-board connector from CJT Connectors. It is designed to provide a robust and reliable connection between wires and a printed circuit board. With its 2x10 (20-pin) configuration, it offers a high pin count for signal and power transmission in a compact form factor.

Applications:

  • Industrial Automation Equipment
  • Consumer Electronics
  • Data Communication Systems
  • Automotive Control Units
  • Power Supplies
  • Medical Equipment
  • Testing and Measurement Devices

Features:

  • Dual-row, 2x10 (20-pin) configuration
  • Wire-to-board connection
  • Durable construction
  • Secure mating mechanism
  • Polarization to prevent incorrect insertion
  • Compact design
  • High reliability

Benefits:

  • Provides a high-density connection with 20 pins in a compact space
  • Ensures reliable electrical contact between wires and PCB
  • Offers long-term durability and resistance to environmental factors
  • Prevents accidental disconnections with a secure mating mechanism
  • Eliminates the risk of mis-mating with polarization features
  • Facilitates efficient assembly and maintenance
  • Contributes to overall system stability and performance

Additional Details:

The A2005HB-N-2X10P-D connector typically utilizes high-quality materials for its construction, including a robust plastic housing and phosphor bronze contacts with tin plating. This combination ensures excellent conductivity, corrosion resistance, and mechanical strength. While specific voltage and current ratings should be verified in the official CJT Connectors datasheet, it is generally designed to handle standard power and signal requirements for its intended applications. The pitch (contact spacing) is a crucial parameter for compatibility and is typically a standard value for this type of connector. Its secure locking mechanism is designed to withstand vibration and shock, making it suitable for demanding environments. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines. Its design is optimized for automated assembly processes, reducing manufacturing time and cost. It is designed to meet industry standards for safety and performance.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Hewlett Packard
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess