EN
  • EN
  • DE

A1220LLTTK-T

Part No A1220LLTTK-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041942-A1220LLTTK-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1220LLTTK-T CAD Model

Description

The A1220LLTTK-T is a Hall-effect latch manufactured by Allegro MicroSystems. It is designed for use in a wide range of applications, including brushless DC motor commutation, speed sensing, and rotary encoding. The device incorporates a single Hall element and advanced digital signal processing to provide a robust and reliable output signal.

Applications

  • Brushless DC (BLDC) motor commutation
  • Speed sensing
  • Rotary encoding
  • Linear position sensing
  • Revolution counting

Features

  • Hall-effect latching switch
  • Operation from unregulated supply
  • Superior temperature stability
  • High sensitivity
  • Reverse battery protection
  • Solid-state reliability
  • Small size

Benefits

  • Provides accurate and reliable speed and position information.
  • Simplifies system design and reduces component count.
  • Enhances motor efficiency and reduces noise.
  • Robust performance in harsh automotive and industrial environments.
  • Offers a cost-effective solution for a wide range of applications.

Additional Details

The A1220LLTTK-T operates over a wide temperature range and is available in a small, surface-mount package. This Hall-effect latch includes a voltage regulator, Hall voltage generator, small signal amplifier, Schmitt trigger, and open-collector output to provide a latched digital output for magnetic sensing. The device latches, meaning that the output state will change when the magnetic field exceeds the operate point (Bop) and then remains in that state until the magnetic field is reduced below the release point (Brp). The built-in reverse battery protection prevents damage to the device if the supply voltage is accidentally reversed.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess