EN
  • EN
  • DE

A2005WV-N-S-2X10P-A

Part No A2005WV-N-S-2X10P-A
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Description 2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1011320-A2005WV-N-S-2X10P-A
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2005WV-N-S-2X10P-A CAD Model

Description

The A2005WV-N-S-2X10P-A is a wire-to-board connector manufactured by CJT Connectors. This connector is designed for applications requiring a secure and reliable electrical connection between wires and a printed circuit board. It features a dual-row, 2x10 (20-pin) configuration, providing a high density of connections in a compact design. The 'WV' likely refers to a specific housing style, and '-S-' might indicate a specific plating or material variation. The 'A' at the end is likely a revision number.

Applications:

  • Industrial control equipment
  • Consumer electronics devices
  • Telecommunications systems
  • Automotive electronics
  • Medical instrumentation
  • Power supply units
  • Robotics

Features:

  • Wire-to-board connection type
  • Dual-row, 2x10 (20-pin) configuration
  • Compact design for space-saving applications
  • Secure mating mechanism for reliable connection
  • Polarization to prevent mismating
  • Durable construction
  • High-quality materials

Benefits:

  • Provides a reliable and secure electrical connection between wires and PCBs
  • Enables high-density connections in a small footprint
  • Reduces the risk of accidental disconnections
  • Prevents incorrect mating, ensuring proper functionality
  • Offers long-term durability and performance
  • Simplifies assembly and maintenance
  • Contributes to overall system reliability

Additional Details:

While the exact specifications would be found in the official CJT Connectors datasheet, the A2005WV-N-S-2X10P-A typically uses a high-temperature thermoplastic housing for its insulation properties and resistance to soldering temperatures. The contacts are typically made of phosphor bronze with tin plating to ensure good conductivity and corrosion resistance. The pitch (contact spacing) is a critical parameter and would adhere to industry standards for similar connectors. It likely includes a locking mechanism to prevent accidental disconnection, even under vibration or shock. The current and voltage ratings, as well as the operating temperature range, should be verified from the manufacturer's datasheet for proper application. Its design is suitable for automated assembly, and it adheres to relevant industry standards for performance and safety.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess