EN
  • EN
  • DE

MAX5633AECB

Part No MAX5633AECB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Output Type Voltage - Buffered
Differential Output No
Data Interface 3-Wire, Microwire, QSPI, SPI
Reference Type External
Voltage - Supply, Analog -5.25V ~ -2.75V, 8.55V ~ 11.6V
Voltage - Supply, Digital -5.25V ~ -2.75V, 8.55V ~ 11.6V
INL/DNL (LSB) -, ±1
Architecture R-2R
Temperature Range - Operating 0°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704733-MAX5633AECB
Ultra Librarian 3D Model Ultra Librarian MAX5633AECB CAD Model

Description

The MAX5633AECB is a highly integrated digital-to-analog converter (DAC) solution from Maxim Integrated that offers a blend of performance, flexibility, and ease of use for a wide range of applications. This precision DAC is designed for industrial, communication, and high-end consumer markets where accurate digital-to-analog conversion is critical.

Key Features

  • Resolution: The MAX5633AECB boasts a 16-bit resolution, ensuring fine granularity and precise control over analog output.
  • Channels: This DAC features a dual-channel architecture, allowing for simultaneous output on two different channels, which is ideal for stereo audio applications or dual-signal processing tasks.
  • Interface: It includes a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility and easy integration with a variety of microcontrollers and digital systems.
  • Voltage Reference: An integrated precision voltage reference ensures stable and accurate output voltages over time and temperature variations.
  • Power Supply: The device operates from a single 2.7V to 5.5V power supply, accommodating a range of power environments.
  • Power-Down Feature: It includes a power-down mode that significantly reduces power consumption when the DAC is not in use, making it suitable for battery-powered or power-sensitive applications.
  • Package: The MAX5633AECB comes in a compact 12-pin TSSOP package, which is conducive to space-constrained designs.

Applications

The MAX5633AECB is ideal for a variety of applications that require high precision and reliability. These include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Portable Instrumentation
  • Process Control
  • Programmable Logic Controllers (PLCs)

In conclusion, the MAX5633AECB from Maxim Integrated is a robust and reliable DAC option for designers looking to incorporate precise analog output capabilities into their systems. Its combination of high resolution, dual-channel output, and versatile interface options make it a top choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess