EN
  • EN
  • DE

FMS6403MTC20

Part No FMS6403MTC20
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Triple Video Drivers w/Selectable HD/Progressive/SD/ Bypass Filters for RGB and YPbPr Signals | IC DRIVER VID TRPL FLTR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number FMS6403
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1174856-FMS6403MTC20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6403MTC20 CAD Model

Description

ON Semiconductor FMS6403MTC20 Video Filter Driver

The FMS6403MTC20 from ON Semiconductor is a high-quality video filter driver designed to simplify and enhance the video signal processing in various applications. This versatile component is a perfect fit for systems that require video signal conditioning, such as DVD players, set-top boxes, multimedia devices, and video game consoles.

Key Features

  • Integrated Filters: The FMS6403MTC20 offers three high-definition 6th order filters with selectable HD/SD modes, allowing for crisp image quality and compatibility with different video standards.
  • Driver Flexibility: It features a 6dB gain driver capable of driving two lines (150 Ohms each) or a single 75-Ohm line, providing the flexibility needed for various output configurations.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for energy-conscious applications.
  • Input Coupling: The device supports AC-coupled inputs, which helps to simplify the design and reduce the need for additional external components.
  • Output Disable Feature: It includes an output disable feature that allows the outputs to be placed in a high-impedance state, which is useful for multiplexing applications or power management.

Applications

The FMS6403MTC20 is designed for a wide range of video applications, including:

  • Consumer electronics
  • Professional video editing and playback equipment
  • Video distribution systems
  • Personal video recorders (PVR)

Technical Specifications

With a supply voltage of 5V and a temperature range of 0°C to +70°C, the FMS6403MTC20 is built to perform reliably in standard operating environments. The device is housed in a TSSOP-20 package, which offers a compact footprint for space-constrained applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FMS6403MTC20 is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in your video signal processing applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9115 $66.9025
75+ $1.5685 $117.6375
115+ $1.5188 $174.6620
160+ $1.4703 $235.2480
205+ $1.4218 $291.4690
275+ $1.2740 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess