EN
  • EN
  • DE

MAX7315ATE+

Part No MAX7315ATE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 1070994-MAX7315ATE+
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX7315ATE+ CAD Model

Description

Maxim Integrated MAX7315ATE+ I/O Expander

The MAX7315ATE+ from Maxim Integrated is a versatile and efficient 8-port I/O expander designed to help system designers increase the number of I/O ports available in their projects. This powerful chip is particularly useful for applications where PCB space is at a premium, and additional I/Os are needed without the cost or complexity of adding another microcontroller.

The device operates on a 2-wire I²C-compatible serial interface, which allows multiple devices to be connected to the same bus, thereby providing a scalable solution for expanding I/O capabilities. The MAX7315ATE+ supports both standard (100kHz) and fast (400kHz) I²C speeds, making it suitable for a wide range of applications.

Each of the eight I/O ports on the MAX7315ATE+ can be independently configured as either an input or an output, giving designers the flexibility to tailor the expander to their specific needs. The outputs are push-pull with transition detection, which enables the detection of changes without the need for constant polling, thereby reducing the system's power consumption and freeing up processor time for other tasks.

The MAX7315ATE+ also features an interrupt output that can be configured to alert the host microcontroller when an input state changes, further reducing the need for continuous monitoring. This is particularly useful in power-sensitive applications where it is important to keep the microcontroller in a sleep state as much as possible.

With an operating voltage range of 2.7V to 5.5V, the MAX7315ATE+ is compatible with most logic levels, making it easy to integrate into a variety of systems. The device is available in a compact 16-pin TQFN package, ensuring that it occupies minimal board space.

Additional features of the MAX7315ATE+ include overtemperature shutdown and power-on reset functionality, providing robust protection for the device and the system it is part of. Whether you're designing an industrial control system, a consumer electronics product, or any other application requiring additional I/Os, the MAX7315ATE+ offers a reliable and cost-effective solution.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1585 $54.9510
14+ $7.5146 $105.2044
21+ $7.2798 $152.8758
29+ $7.0450 $204.3050
37+ $6.8101 $251.9737
50+ $6.1057 $305.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,231 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess