Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features IGBT PT 1200 V 41 A 250 W Through Hole TO-247 [B]
Manufacturer Microchip Technology
Series POWER MOS 7®
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT13GP120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT13GP120BDQ1GMI, APT13GP120BDQ1GMI-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911625-APT13GP120BDQ1G
Ultra Librarian 3D Model Ultra Librarian APT13GP120BDQ1G CAD Model

Description

Introducing the APT13GP120BDQ1G Power Discrete Device by Microchip Technology

The APT13GP120BDQ1G is a state-of-the-art power discrete device designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This robust product is specifically engineered to meet the high demands of power management solutions in a wide range of applications. With its advanced features and superior performance, the APT13GP120BDQ1G is an ideal choice for designers looking to enhance the efficiency and reliability of their power systems.

Key Features:

  • High Voltage Capability: The APT13GP120BDQ1G can handle high voltages, making it suitable for applications requiring efficient power conversion and management in high voltage environments.
  • Low On-Resistance: This device boasts a low on-resistance, which is crucial for minimizing power losses and improving overall system efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the APT13GP120BDQ1G ensures that power supply designs can operate with higher efficiency and better thermal performance.
  • Robust Design: The device is constructed to withstand harsh conditions, ensuring long-term reliability and stability in a variety of applications.
  • Easy Integration: Its industry-standard package allows for seamless integration into existing designs, reducing development time and simplifying the manufacturing process.

Applications:

The APT13GP120BDQ1G is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Renewable Energy Systems

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The APT13GP120BDQ1G is rigorously tested to ensure it meets the stringent standards for which Microchip is known. Customers can trust this device to provide reliable performance over its lifespan, even in the most demanding situations.

Whether you're designing power systems for industrial, commercial, or renewable energy applications, the APT13GP120BDQ1G from Microchip Technology offers the performance, durability, and efficiency needed to create state-of-the-art solutions.

You May Also Be Interested in

Powerex Inc.
INSULATED GATE BIPOLAR TRANSISTOR
Lowest to $10.9684
ECAD model for CT60AM-18F
Advanced Power Technology
POWER MOS 7 IGBT
Lowest to $7.9182
ECAD model for APT15GP60K
Fairchild/ON Semiconductor
IGBT
Need more? Email Us
ECAD model for FGA25N120AND
STMicroelectronics
IGBT 600V 15A TO-251
Need more? Email Us
ECAD model for STGD6NC60H-1
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
Fairchild/ON Semiconductor
600V, 20A Field Stop IGBT
Lowest to $1.4920
ECAD model for FGP20N60UFD
Advanced Power Technology
The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs.
Need more? Email Us
ECAD model for APT40GT60BR
Infineon Technologies
High Speed IGBT in NPT-technology
Lowest to $3.7475
ECAD model for SKW20N60HS
Advanced Power Technology
IGBT
Need more? Email Us
ECAD model for APT30GN60BDQ2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention