EN
  • EN
  • DE

CT60AM-18F

Part No CT60AM-18F
Manufacturer Powerex Inc.
Catalog IGBTs - Single
Description INSULATED GATE BIPOLAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powerex Inc.
Win Source Part Number 1163635-CT60AM-18F
Manufacturer Homepage www.pwrx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT60AM-18F CAD Model

Description

The CT60AM-18F is an insulated gate bipolar transistor (IGBT) module manufactured by Powerex Inc. It is designed for high-power switching applications, offering a combination of high voltage and high current handling capabilities with the ease of gate drive similar to MOSFETs. These modules are commonly used in inverters, converters, and motor drives where efficient and reliable switching is required.

Applications

  • AC motor drives
  • DC motor drives
  • Uninterruptible power supplies (UPS)
  • Welding power supplies
  • Induction heating systems
  • Solar inverters
  • Power factor correction (PFC) circuits

Features

  • High-speed switching
  • Low saturation voltage
  • Insulated baseplate for easy mounting
  • High blocking voltage
  • High current handling capability
  • Short-circuit protection
  • Fast recovery diode

Benefits

  • Efficient power conversion due to low switching losses
  • Reduced power dissipation and improved thermal performance
  • Simplified mounting and heat sinking
  • Reliable operation in high-voltage environments
  • Handles large currents without damage
  • Protection against overcurrent and short-circuit conditions
  • Improved performance in resonant circuits

Technical Specifications

The CT60AM-18F typically has a voltage rating of 900V and a continuous collector current rating of 60A (at a specified case temperature). The module incorporates fast recovery diodes for improved efficiency in inverter applications. The insulated baseplate allows for easy mounting to a heatsink, which is essential for dissipating heat generated during operation. Internal short-circuit protection is implemented to prevent damage to the IGBT in the event of an overcurrent or short-circuit condition. The gate-emitter threshold voltage is typically around 6V, and a gate resistor is generally required for proper operation and to prevent oscillations. The switching frequency is typically in the range of a few kHz to tens of kHz depending on the application and switching losses.

The CT60AM-18F IGBT module provides a robust and reliable solution for high-power switching applications. Its combination of high voltage and current handling capabilities, along with its insulated baseplate and short-circuit protection, makes it a popular choice for designers of inverters, converters, and motor drives.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,745 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess