Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 100EP
Package Tube
Product Status Obsolete
Function Reset
Type JK Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 50 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MC100EP35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC100EP35DGOS,ONSONSMC100EP35DG,2832-MC100EP35DG,2156-MC100EP35DG
Standard Package 98
Win Source Part Number 1027542-MC100EP35DG
Ultra Librarian 3D Model Ultra Librarian MC100EP35DG CAD Model

Description

ON Semiconductor MC100EP35DG: High-Performance Differential PECL Clock Oscillator

The ON Semiconductor MC100EP35DG is a cutting-edge differential PECL (Positive Emitter-Coupled Logic) clock oscillator designed for high-speed digital systems. This precision device is part of ON Semiconductor's high-performance ECL series, which is renowned for its exceptional speed and reliability, making it an ideal choice for demanding applications such as telecommunications, data communications, and advanced computing systems.

The MC100EP35DG oscillator operates at a frequency range that is suitable for various applications, providing a stable and accurate clock signal essential for synchronization in digital circuits. Its differential PECL outputs offer improved noise immunity and are capable of driving long lines with minimal signal degradation, which is crucial for maintaining signal integrity in complex electronic systems.

Constructed with ON Semiconductor's advanced bipolar technology, the MC100EP35DG boasts a fast propagation delay and a high-frequency operation that can meet the requirements of the most challenging high-speed digital environments. Its robust design ensures that it can operate reliably over a wide temperature range, making it suitable for use in industrial and commercial settings where temperature variations are a concern.

Key features of the MC100EP35DG include:

  • High-Speed Performance: Designed for rapid signal processing, ensuring swift and efficient operation in high-speed digital networks.
  • Differential PECL Outputs: Offers superior signal integrity over single-ended outputs, particularly in environments with high electrical noise.
  • Wide Operating Temperature Range: Reliable performance across diverse environmental conditions.
  • Advanced Bipolar Technology: Ensures fast propagation delay and high-frequency precision.
  • Flexible Power Supply Options: Compatible with various supply voltages to accommodate different system requirements.

The MC100EP35DG is housed in an 8-lead SOIC package, which provides a compact footprint for space-constrained applications while still delivering the performance expected from ON Semiconductor's high-quality clock management products. With its combination of speed, reliability, and flexibility, the MC100EP35DG oscillator is an excellent choice for designers looking to enhance the performance and stability of their digital systems.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC374DB,118
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5806 $65.8060
24+ $5.3995 $129.5880
38+ $5.2313 $198.7894
52+ $5.0618 $263.2136
67+ $4.8937 $327.8779
89+ $4.3879 $390.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 92 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention