EN
  • EN
  • DE

FGA25N120AND

Part No FGA25N120AND
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174157-FGA25N120AND
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGA25N120AND CAD Model

Description

The FGA25N120AND is a 1200V, 25A N-Channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This IGBT is designed for high-voltage, high-current switching applications requiring both fast switching speeds and low conduction losses. It is a discrete device offering robust performance in demanding power electronics circuits.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Welding Inverters
  • Induction Heating Systems
  • Solar Inverters
  • Power Factor Correction (PFC) circuits
  • Motor Drives

Features

  • High Voltage Capability: 1200V breakdown voltage allows for use in high-voltage applications.
  • High Current Capability: 25A continuous collector current provides ample power handling.
  • Fast Switching Speed: Enables efficient operation at higher frequencies.
  • Low Saturation Voltage: Reduces conduction losses and improves overall efficiency.
  • Gate Oxide Ruggedness: Provides reliable operation in harsh environments.
  • TO-3P Package: Offers good thermal performance.

Benefits

  • Improved Efficiency: Minimizes energy loss due to its low saturation voltage and fast switching speed.
  • Higher Power Density: Allows for smaller and lighter designs due to efficient power handling.
  • Increased Reliability: Robust design ensures stable performance in demanding applications.
  • Simplified Design: Easier to implement due to its characteristics and readily available models.
  • Reduced Cooling Requirements: Lower power dissipation minimizes the need for extensive heat sinking.

Additional Details

The FGA25N120AND features a maximum collector-emitter voltage (VCE) of 1200V, a continuous collector current (IC) of 25A, and a gate-emitter voltage (VGE) of ±20V. Its operating junction temperature ranges from -55°C to +150°C. The device is packaged in a TO-3P configuration, which facilitates efficient heat dissipation. The low saturation voltage (VCE(sat)) minimizes conduction losses, making it ideal for applications where energy efficiency is critical. The fast switching characteristics reduce switching losses, allowing for higher frequency operation and smaller component sizes. This IGBT provides a good balance of performance characteristics suitable for a wide array of power conversion applications.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess