EN
  • EN
  • DE

622VOA713

Part No 622VOA713
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR PROG 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Supply Voltage - Operating 4.5 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054586-622VOA713
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 622VOA713 CAD Model

Description

The 622VOA713 is a high-performance, precision-engineered product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to cater to a wide array of applications, this product stands out for its reliability, efficiency, and state-of-the-art technology, making it an ideal choice for professionals in the electronics and embedded systems industry.

Key Features

  • Advanced Technology: Incorporating the latest innovations from Microchip Technology, the 622VOA713 ensures superior performance and longevity.
  • High Reliability: With a focus on quality, this product offers exceptional dependability, minimizing downtime and maintenance costs.
  • Seamless Integration: Designed for easy implementation, the 622VOA713 can be effortlessly integrated into existing systems, ensuring a smooth transition and quick setup.
  • Energy Efficient: In an era where energy conservation is paramount, this product provides an eco-friendly solution without compromising on power or performance.

Applications

The versatility of the 622VOA713 allows it to be utilized in a diverse range of applications. It is particularly suited for use in advanced communication systems, industrial automation, and sophisticated control systems. Its robust design also makes it an excellent choice for deployment in harsh environments where reliability is critical.

Technical Specifications

Microchip Technology's 622VOA713 is built with precision engineering and is compliant with the necessary industry standards. Detailed technical specifications can be obtained from the manufacturer's datasheet or by contacting Microchip Technology's support team for in-depth information.

Customer Support and Warranty

Customers can rely on Microchip Technology's comprehensive support system, which includes technical assistance, application notes, and a supportive community forum. The 622VOA713 comes with a manufacturer's warranty, providing additional peace of mind and assurance of the product's quality and durability.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess