Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tray
Base Product Number PXLS70620
Standard Package 74
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346621-PXLS70620AES
Ultra Librarian 3D Model Ultra Librarian PXLS70620AES CAD Model

Description

The PXLS70620AES is a state-of-the-art semiconductor product from NXP Semiconductors, a renowned leader in the world of advanced secure connectivity solutions for embedded applications. This product is a testament to NXP's commitment to providing high-quality and innovative components for a wide range of electronic systems.

Key Features

  • Advanced Security: The PXLS70620AES comes equipped with robust security features designed to protect sensitive data and ensure secure communications, making it ideal for applications that require stringent security measures.
  • High Performance: With its powerful processing capabilities, this product can handle complex computations and data-intensive tasks efficiently, ensuring smooth operation and optimal performance in demanding environments.
  • Energy Efficiency: NXP's focus on sustainability is evident in the PXLS70620AES, which is engineered to consume minimal power without compromising on performance, thus extending battery life and reducing the environmental impact.
  • Connectivity Options: This component supports various connectivity protocols, allowing for seamless integration into a multitude of systems and ensuring compatibility with a wide range of peripherals and other devices.
  • Compact Form Factor: The PXLS70620AES boasts a small footprint, making it suitable for use in space-constrained applications while still delivering the full functionality expected from a high-end NXP product.

Applications

The versatile nature of the PXLS70620AES makes it an excellent choice for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Secure payment systems
  • Automotive control units
  • Industrial automation systems
  • Healthcare and medical equipment

Conclusion

The PXLS70620AES by NXP Semiconductors is a cutting-edge product that embodies the company's dedication to innovation, security, and quality. Whether it's for IoT, automotive, or industrial applications, this semiconductor is engineered to meet the rigorous demands of modern electronic systems, making it a go-to choice for developers and manufacturers looking for reliability and excellence.

You May Also Be Interested in

Analog Devices Inc.
Small and Thin 5 g Accelerometer
Lowest to $80.8422
ECAD model for ADXL320JCP-REEL
Analog Devices Inc.
Single-Axis, High-g, iMEMS Accelerometers | ACCELEROMETER 50G ANALOG 8CLCC
Lowest to $5.8676
ECAD model for AD22280
TE Connectivity
ACCELEROMETER 200G ANALOG TO5-3
Need more? Email Us
ECAD model for 805M1-0200-01
NXP / Nexperia
ACCELEROMETER 60G SPI 16QFN / Accelerometer X, Y Axis ±60g 16-QFN (6x6)
Need more? Email Us
ECAD model for MMA6826AKGCWR2
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP / Accelerometer X Axis ±50g 21kHz 32-LFCSP (5x5)
Lowest to $138.0764
ECAD model for ADXL1002BCPZ-RL7
NXP / Nexperia
ACCELEROMETER 10BIT SPI 16QFN
Need more? Email Us
ECAD model for MMA6855LKWR2
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
ECAD model for 805-0050
NXP / Nexperia
DSI Inertial Sensor | ACCELEROMETER 312G PCM 16QFN
Need more? Email Us
ECAD model for MMA2631NKWR2
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer Dual ±1.5g 3V 8-Pin LCC
Lowest to $62.3999
ECAD model for MXC62355QB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention