EN
  • EN
  • DE
  • IT

MAX6501UKP045+T

Part No MAX6501UKP045+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 45DEGC ACT LO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±4°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 135°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6501
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075617-MAX6501UKP045+T
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP045+T CAD Model

Description

Maxim Integrated MAX6501UKP045+T Temperature Switch

The MAX6501UKP045+T is a highly precise and reliable temperature switch from Maxim Integrated, designed to provide robust thermal monitoring solutions in a wide range of applications. This compact, low-power component is ideal for space-constrained and power-sensitive systems that require accurate temperature control and monitoring.

Key Features

  • Temperature Accuracy: The MAX6501UKP045+T offers exceptional temperature accuracy, ensuring precise monitoring and control for critical applications.
  • Low Power Consumption: With its design focused on energy efficiency, this temperature switch is suitable for battery-powered and portable devices, where power conservation is essential.
  • Programmable Temperature Threshold: Users can set the desired temperature threshold to meet the specific requirements of their system, providing flexibility and customization.
  • Compact SOT23 Package: Encased in a small SOT23 package, the MAX6501UKP045+T is perfect for applications with limited PCB space without sacrificing performance.

Applications

The versatile nature of the MAX6501UKP045+T makes it suitable for a variety of applications, including:

  • Portable Electronics
  • Industrial Systems
  • Medical Devices
  • Computing Equipment
  • Telecommunications

Technical Specifications

  • Operating Voltage Range: 2.7V to 5.5V, accommodating a broad spectrum of power supplies.
  • Output Type: The device provides an open-drain output, allowing for easy interfacing with other system components.
  • Temperature Range: It operates over a wide temperature range, making it suitable for environments with varying thermal conditions.

In conclusion, the MAX6501UKP045+T temperature switch by Maxim Integrated is a high-performance, versatile solution for temperature monitoring and control. Its precision, low power consumption, and small form factor make it an excellent choice for designers looking to integrate reliable thermal protection into their products.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess