Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.21V @ 200mA
Output Current 200mA
Operating Supply Current 250μA
PSRR 68dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273224-TPS730285DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS730285
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS730285DBVT CAD Model

Description

Product Overview: TPS730285DBVT by Texas Instruments

The TPS730285DBVT is a high-performance, low-dropout (LDO) linear voltage regulator from the renowned manufacturer Texas Instruments. This device offers an excellent solution for applications requiring a low noise, high-precision voltage source with a fast transient response. Designed to maintain stability and performance even under varying load and input conditions, the TPS730285DBVT is ideal for powering sensitive analog circuits in a variety of electronic devices.

Key Features:

  • Output Voltage: The TPS730285DBVT provides a fixed output voltage of 2.85V, which is suitable for many low-voltage operations in modern electronic circuits.
  • High Accuracy: This regulator maintains a high level of accuracy with a low dropout voltage, ensuring that the output remains stable even when the input supply voltage is close to the output voltage.
  • Low Noise: It exhibits extremely low output noise characteristics, making it an excellent choice for noise-sensitive applications such as RF or precision analog systems.
  • Power Supply Rejection Ratio (PSRR): With an outstanding PSRR, the TPS730285DBVT minimizes variations in the output voltage caused by fluctuations in the input voltage, providing a more consistent power supply.
  • Thermal Shutdown: The device incorporates thermal shutdown protection to safeguard against overheating, thereby extending the life of the product and the circuits it powers.
  • Current Limit Protection: The built-in current limit protection feature prevents damage to the regulator and the downstream components in the event of an output overload or short circuit.

Applications:

The TPS730285DBVT is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Data acquisition systems
  • Medical equipment
  • Audio and video applications

The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint, combined with its performance features, ensures that the TPS730285DBVT is a reliable and efficient choice for designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets. The TPS730285DBVT is a testament to Texas Instruments' commitment to providing high-quality, innovative power management solutions to the electronics industry.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 3V 500MA TO220-3
Need more? Email Us
ECAD model for MCP1825S-3002E/AB
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Rohm Semiconductor
IC REG LINEAR 1.8V 2A TO220FP
Need more? Email Us
ECAD model for BA18DD0T
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2
Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8960 $58.2400
155+ $0.7353 $113.9715
240+ $0.7122 $170.9280
325+ $0.6892 $223.9900
425+ $0.6663 $283.1775
565+ $0.5974 $337.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,050 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention