EN
  • EN
  • DE

39VF512-90-4C-NH

Part No 39VF512-90-4C-NH
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 161435-39VF512-90-4C-NH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 39VF512-90-4C-NH CAD Model

Description

Microchip Technology's 39VF512-90-4C-NH Flash Memory

Discover the robust and reliable 39VF512-90-4C-NH, a high-performance Flash memory device from the renowned Microchip Technology. Designed to meet the rigorous demands of modern electronics, this non-volatile memory solution offers a perfect blend of speed, durability, and efficiency for a wide array of applications.

Key Features:

  • Memory Capacity: The 39VF512-90-4C-NH comes with a memory size of 512 kilobits, providing ample space for boot code storage, firmware updates, and parameter settings.
  • Access Time: With an access time of 90 ns, this Flash memory ensures swift read operations, contributing to the overall performance enhancement of embedded systems.
  • Interface Type: It features a Parallel interface, allowing for easy integration with a wide range of microcontrollers and processors.
  • Supply Voltage: Operating at a nominal supply voltage, this device is designed for low-power consumption, making it suitable for battery-powered applications.
  • Temperature Range: The 39VF512-90-4C-NH is built to operate over an industrial temperature range, ensuring reliability and stability under extreme conditions.
  • Package: Encased in a convenient PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint and robust physical protection.

Applications:

The versatility of the 39VF512-90-4C-NH Flash memory makes it ideal for a wide range of applications, including but not limited to:

  • Embedded systems requiring frequent code or data updates
  • Consumer electronics where firmware integrity is crucial
  • Automotive electronics that demand reliable memory under harsh conditions
  • Industrial control systems where long-term data retention is necessary
  • Telecommunication infrastructure that requires high-speed memory access

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products, and the 39VF512-90-4C-NH is no exception. Manufactured with precision and designed for longevity, this Flash memory is a testament to Microchip's dedication to excellence in semiconductor solutions.

Whether you're developing the next generation of consumer gadgets or working on mission-critical industrial equipment, the 39VF512-90-4C-NH from Microchip Technology is the Flash memory choice that won't disappoint.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess