EN
  • EN
  • DE

LE25U40CMDTWG

Part No LE25U40CMDTWG
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LE25U40
Other Names LE25U40CMDTWGOSDKR,LE25U40CMDTWGOSTR,LE25U40CMDTWGOSCT
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254207-LE25U40CMDTWG
Ultra Librarian 3D Model Ultra Librarian LE25U40CMDTWG CAD Model

Description

The LE25U40CMDTWG is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide a reliable and efficient data storage solution for a wide range of applications. This high-quality EEPROM offers a storage capacity of 4 Mbit, making it suitable for storing firmware, configuration parameters, and other critical data that may need to be updated periodically.

This EEPROM utilizes the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer rates while maintaining low power consumption. The SPI interface supports the standard, dual, and quad I/O interfaces, which provides flexibility and efficiency in system design. The device operates over a wide voltage range of 2.5V to 3.6V, making it versatile for use in various electronic systems.

The LE25U40CMDTWG is designed with longevity in mind, featuring a data retention period of over 20 years and endurance of 100,000 program/erase cycles. This robustness makes it an ideal choice for applications where data integrity is paramount, such as in industrial automation, consumer electronics, and automotive systems.

Additional features of this EEPROM include a high-speed clock frequency of up to 104 MHz, which allows for quick access to data when needed. It also has a page write buffer, enabling efficient programming of up to 256 bytes in one go. The device's small form factor is encapsulated in an 8-pin SOP package, which is conducive to space-constrained designs.

ON Semiconductor's LE25U40CMDTWG EEPROM comes equipped with advanced security features. It includes a write protect pin to prevent inadvertent writes and an identification page that can be used for storing sensitive information. These features ensure that the stored data is not only persistent but also secure from unauthorized access.

In summary, the LE25U40CMDTWG from ON Semiconductor is a high-performance, reliable EEPROM that offers a vast array of features suitable for a multitude of applications where data storage, speed, and security are essential. Its robust design and compatibility with SPI interface standards make it an excellent choice for designers looking to integrate non-volatile memory into their systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0892 $50.1408
59+ $1.7142 $101.1378
91+ $1.6607 $151.1237
125+ $1.6071 $200.8875
161+ $1.5535 $250.1135
216+ $1.3928 $300.8448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess