EN
  • EN
  • DE

M24M01-DWMN3TP/K

Part No M24M01-DWMN3TP/K
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC EEPROM 1MBIT I2C 1MHZ 8SO  /  EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M24M01
Other Names 497-14429-1,497-14429-2,497-14429-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254109-M24M01-DWMN3TP/K
Ultra Librarian 3D Model Ultra Librarian M24M01-DWMN3TP/K CAD Model

Description

The M24M01-DWMN3TP/K is a 1 Mbit serial EEPROM memory product from STMicroelectronics, designed to provide robust storage solutions for a wide array of applications. This device utilizes the I²C interface, ensuring easy integration into existing and new designs. The EEPROM operates across a voltage range of 1.8V to 5.5V, making it a versatile choice for systems with different power supply levels.

Key Features

  • Memory Size: 1 Mbit of storage capacity, organized as 128K x 8 bits, which is ideal for storing configurations, user settings, and small amounts of data that need to be preserved across power cycles.
  • Interface: I²C-compatible serial interface that supports up to 1 MHz (Fast Mode) and 400 kHz (Standard Mode), enabling quick data transfer while maintaining compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Time: The device offers a byte and page write time of 5 ms, allowing efficient updates to stored data.
  • Write Endurance: High reliability with a write endurance of 1 million write cycles, ensuring long-term data retention and stability over the product's lifespan.
  • Data Retention: Guaranteed data retention of 40 years, providing peace of mind for applications where long-term data storage is critical.
  • Operating Voltage Range: Wide voltage range support, accommodating systems with varying power requirements without the need for additional voltage regulation.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in an 8-pin SO N package, which is widely used and recognized in the industry for ease of PCB design and assembly.

Applications

The M24M01-DWMN3TP/K is a versatile memory solution that can be used in a variety of applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Smart metering
  • Internet of Things (IoT) devices

With its robust feature set and reliable performance, the M24M01-DWMN3TP/K EEPROM from STMicroelectronics is an excellent choice for designers looking to enhance their storage capabilities in both new and existing systems.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess