The TM4C123FH6PMT7 is a high-performance microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This device is part of the Tiva™ C Series, which is renowned for its robust ARM® Cortex®-M4F based microcontrollers. The TM4C123FH6PMT7 is particularly well-suited for industrial control, automotive and home automation, and various other applications requiring rich communication features and high processing capabilities.
Key Features
- Core: ARM® Cortex®-M4F Processor with a floating-point unit operating at up to 80 MHz.
- Memory: Comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and efficient run-time operations.
- I/O and Peripherals: Features a variety of peripherals including GPIOs, UARTs, I2C, SSI/SPI, CAN, USB, and analog-to-digital converters (ADCs).
- Advanced Control: Integrated motion control PWMs and quadrature encoder inputs for precise motor control.
- Connectivity: Offers both USB 2.0 Full-Speed and CAN 2.0 A/B connectivity for versatile communication options.
- Robust Security: Equipped with hardware encryption and decryption acceleration for secure data exchange.
- Power Management: Enhanced with a range of power-saving modes, including idle and sleep modes, to optimize power consumption.
Applications
The TM4C123FH6PMT7 microcontroller is ideal for a multitude of applications, such as:
- Industrial automation systems
- Automotive electronics
- Home automation and smart appliances
- Medical devices and healthcare systems
- Data acquisition systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and the TM4C123FH6PMT7 is no exception. It is designed to meet the high reliability standards required by industrial and automotive markets, ensuring long-term performance in critical systems.
Support and Resources
Developers can take advantage of the extensive support and resources provided by Texas Instruments, including comprehensive documentation, development tools, and software libraries to streamline the design process and reduce time to market.