EN
  • EN
  • DE

ATH22T033-9SJ

Part No ATH22T033-9SJ
Manufacturer Artesyn Embedded Technologies
Catalog HOT - SALES and EOL Components
Description 22Amps | DC DC CONVERTER 0.8-2.5V 99W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Packaging Tray
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 3.6V
Voltage - Output 1 0.8 ~ 2.5V
Current - Output (Maximum) 22A
Power (W) 99W
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 10-SMD Module
Parts Dimension 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 63734-ATH22T033-9SJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATH22T033-9SJ CAD Model

Description

ATH22T033-9SJ Description

The ATH22T033-9SJ is a versatile and high-performance electronic component known for its reliability and efficiency in various applications. It is designed to meet the needs of advanced electronic systems by providing seamless functionality.

  • Application:
  • Consumer Electronics
  • Automotive Electronics
  • Telecommunication Systems
  • Features and Benefits:
  • High thermal stability
  • Robust construction to ensure durability
  • Compact design suitable for space-constrained projects

With its innovative design and high-quality components, the ATH22T033-9SJ is ideal for those seeking performance without compromise.

You May Also Be Interested in

Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess