EN
  • EN
  • DE

24AA256-I/SN

Part No 24AA256-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 092653-24AA256-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 24AA256-I/SN CAD Model

Description

Microchip Technology 24AA256-I/SN EEPROM

The Microchip Technology 24AA256-I/SN is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (1.7V to 5.5V). This device offers a flexible and convenient non-volatile memory solution for applications that require data storage or a simple update mechanism for calibration or configuration data.

Key Features

  • Memory Size: 256 Kbit (32,768 x 8-bit)
  • Interface: I2C (2-wire serial interface), supports 100 kHz, 400 kHz, and 1 MHz clock frequencies
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of system voltages
  • Temperature Range: Industrial (I) grade, -40°C to +85°C, suitable for harsh environments
  • Packaging: 8-pin SOIC (SN), ideal for space-constrained applications
  • Write Protect: Hardware write-protect pin to prevent inadvertent data writes
  • Page Write Capability: Up to 64 bytes of Page Write for faster write operations
  • Endurance: High reliability with 1 million write cycle endurance at 25°C
  • Data Retention: Guaranteed for over 200 years at 25°C
  • Sequential Read: Continuous read capability through entire memory array enhances data retrieval efficiency

The 24AA256-I/SN is designed for optimal utility in a wide range of applications, from industrial and automotive systems to consumer electronics and telecommunications. Its robust design ensures data integrity and reliability over time, making it a trusted choice for critical data storage tasks.

With its I2C interface, the 24AA256-I/SN can easily be integrated into existing designs, providing a straightforward upgrade path for systems requiring additional memory. The device's small footprint, combined with its low-power consumption and high endurance, makes it an excellent choice for portable and power-sensitive applications.

Whether you're designing a new system or upgrading an existing one, the Microchip Technology 24AA256-I/SN EEPROM provides the performance and flexibility to meet your non-volatile memory needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1177 $50.2965
110+ $0.9171 $100.8810
170+ $0.8885 $151.0450
235+ $0.8598 $202.0530
305+ $0.8312 $253.5160
405+ $0.7452 $301.8060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess