Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060421-LTC1155IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1155IS8#TRPBF CAD Model

Description

LTC1155IS8#TRPBF - High-Side Gate Driver from Linear Technology

The LTC1155IS8#TRPBF is a high-side gate driver designed and manufactured by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to interface between digital signals and high-power MOSFETs. Its robust design allows it to drive both standard and logic level N-channel MOSFETs, making it a versatile choice for a wide range of applications including but not limited to automotive, industrial, and communication systems.

This high-side driver is housed in an 8-lead SOIC package, which is ideal for space-constrained applications. The LTC1155IS8#TRPBF operates over a wide voltage range from 4.5V to 18V, providing the flexibility needed for various circuit designs. With its dual input, it is capable of driving two separate MOSFETs, enabling efficient control of high-side switches.

One of the key features of the LTC1155IS8#TRPBF is its high output drive capability, which ensures rapid charging and discharging of the gate capacitance of the MOSFET, resulting in fast switching times. This is crucial for applications that require efficient power management and low heat dissipation.

The device also boasts a high level of protection for the MOSFETs it drives. It includes an under-voltage lockout feature that ensures the driver is operational only when the supply voltage is within the specified range, preventing damage due to insufficient gate voltage. Additionally, the LTC1155IS8#TRPBF provides a gate drive voltage of 12V, which is suitable for a wide range of MOSFET thresholds.

For designers concerned with power efficiency, the LTC1155IS8#TRPBF offers a low quiescent current, minimizing power consumption when the driver is in idle mode. Furthermore, its latch-up proof design enhances system reliability by preventing the driver from entering a high-current runaway state due to over-voltage conditions.

In summary, the LTC1155IS8#TRPBF high-side gate driver is a reliable and efficient solution for driving N-channel MOSFETs. Its robust features and compact form factor make it an excellent choice for designers looking to create high-performance, space-efficient, and reliable power management systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €1.2506
ECAD model for IRS2008STRPBF
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to €1.1220
ECAD model for BD2270HFV-TR
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC
Lowest to €3.1910
ECAD model for FAN73895MX
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €1.4234
ECAD model for IRS2302SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF
Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €3.0128
ECAD model for LF2190NTR
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to €1.4405
ECAD model for IR44252LTRPBF
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €0.5067
ECAD model for FAN73832M
Infineon Technologies
IC GATE DRVR HIGH-SIDE 16SOIC
Lowest to €4.2498
ECAD model for IR2125STR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention