EN
  • EN
  • DE

NV24C128MUW3VTBG

Part No NV24C128MUW3VTBG
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number NV24C128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NV24C128MUW3VTBGTR,2156-NV24C128MUW3VTBG-488
Standard Package 3,000
Win Source Part Number 1035997-NV24C128MUW3VTBG
Ultra Librarian 3D Model Ultra Librarian NV24C128MUW3VTBG CAD Model

Description

Introducing the NV24C128MUW3VTBG EEPROM from ON Semiconductor

The NV24C128MUW3VTBG is a cutting-edge non-volatile memory product from ON Semiconductor, designed to meet the rigorous demands of modern electronic applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a substantial 128-Kilobit storage capacity, providing designers with ample space for data storage requirements.

Key Features

  • Memory Size: 128 Kbits, allowing for efficient storage of configuration parameters, serial numbers, and calibration data.
  • Interface: The device features a standard I2C serial interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, enabling rapid updates to stored data.
  • Operating Voltage Range: It operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: Designed to perform reliably across an extended temperature range from -40°C to +85°C, the NV24C128MUW3VTBG is ideal for industrial applications.
  • Packaging: Available in an ultra-small 8-pin UDFN package, it is optimized for space-constrained applications.

Applications

The NV24C128MUW3VTBG EEPROM is a versatile memory solution that can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Metering
  • Internet of Things (IoT) Devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NV24C128MUW3VTBG EEPROM is manufactured with this in mind, ensuring that it not only meets but exceeds industry standards for memory products. It is designed for endurance, with a high write cycle count and a data retention period that ensures the integrity of your data over time.

Conclusion

For designers looking for a reliable and high-capacity EEPROM, the NV24C128MUW3VTBG from ON Semiconductor presents an excellent choice. Its robust feature set, combined with a small form factor and compatibility with a wide range of operating conditions, make it an ideal memory solution for today's sophisticated electronic applications.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6985 $59.3725
205+ $0.5733 $117.5265
315+ $0.5553 $174.9195
430+ $0.5375 $231.1250
560+ $0.5195 $290.9200
745+ $0.4659 $347.0955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess