EN
  • EN
  • DE

NV24C08MUW3VLTBG

Part No NV24C08MUW3VLTBG
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number NV24C08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 488-NV24C08MUW3VLTBGTR
Standard Package 3,000
Win Source Part Number 1035996-NV24C08MUW3VLTBG
Ultra Librarian 3D Model Ultra Librarian NV24C08MUW3VLTBG CAD Model

Description

The NV24C08MUW3VLTBG is a state-of-the-art non-volatile memory product from ON Semiconductor, a leading provider of semiconductor-based solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a robust storage solution for a wide range of applications, including consumer electronics, automotive, industrial, and medical devices.

Key Features

  • Memory Size: The NV24C08MUW3VLTBG boasts an 8-Kbit memory size, providing ample space for firmware storage, device configurations, or small data logging requirements.
  • Interface: This device utilizes a standard I2C serial interface, ensuring easy integration into existing systems with minimal additional components.
  • Operating Voltage: It operates within a voltage range of 1.7V to 5.5V, making it compatible with a wide array of logic levels and power supplies.
  • Write Cycle Time: The EEPROM offers a fast write cycle time, which enhances the efficiency of data management and reduces the time required for data storage operations.
  • Endurance: With a high endurance level, the NV24C08MUW3VLTBG can handle a large number of write cycles, ensuring reliability and longevity in applications that require frequent data updates.
  • Temperature Range: Designed to operate across an extended temperature range, this device is well-suited for environments that experience temperature extremes.
  • Packaging: The product is available in a compact, lead-free package, which is ideal for space-constrained applications and supports environmentally friendly manufacturing practices.

Applications

The versatility of the NV24C08MUW3VLTBG allows it to be used in a variety of applications. In the automotive industry, it can store calibration data, user preferences, or act as a key component in infotainment systems. Consumer electronics, such as smartphones and wearable devices, benefit from its compact size and reliable data retention. Industrial control systems can utilize the EEPROM for storing operational parameters, while medical devices can depend on its accuracy and stability for critical data storage.

Conclusion

ON Semiconductor's NV24C08MUW3VLTBG is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution. Its combination of size, speed, and durability, along with a broad operating range, makes it a versatile component for an array of sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
NXP / Nexperia
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess