EN
  • EN
  • DE

1N3993

Part No 1N3993
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 500 mV
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Base Product Number 1N3993
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 5600-1N3993
Ultra Librarian 3D Model Ultra Librarian 1N3993 CAD Model

Description

Microchip Technology's 1N3993 is a high-reliability silicon Zener diode, offering excellent stability and performance for voltage regulation applications. This diode is designed to provide a precise voltage reference, making it an ideal choice for power supplies, voltage regulators, and other electronic circuits where a stable Zener voltage is critical.

Key Features

  • Nominal Zener Voltage: The 1N3993 offers a nominal Zener voltage that ensures consistent performance across various applications.
  • Power Dissipation: With its ability to dissipate power effectively, this diode is suitable for handling significant power levels while maintaining its Zener voltage within specified limits.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring reliable operation in various environmental conditions.
  • Low Dynamic Impedance: The dynamic impedance of the 1N3993 is kept low to minimize voltage variation with changing current.
  • Package Options: Available in various package options to suit different mounting and space requirements.

Applications

The 1N3993 Zener diode is versatile and can be used in a wide array of electronic circuits. Its primary applications include:

  • Voltage regulation circuits
  • Power supply units
  • Surge protection devices
  • Reference elements in precision circuits
  • Switching operations

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the 1N3993 is no exception. This Zener diode is manufactured to the highest standards to ensure it meets the rigorous demands of industrial, commercial, and military applications. Customers can trust in the reliable performance and long-term durability of this component.

Ordering Information

To order or inquire about the 1N3993 Zener diode, customers can visit Microchip Technology's official website or contact authorized distributors. Detailed specifications, datasheets, and support resources are available to assist in the selection and application of this product.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess