EN
  • EN
  • DE

SMSZ1600-18T3

Part No SMSZ1600-18T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 329753-SMSZ1600-18T3
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-18T3 CAD Model

Description

The SMSZ1600-18T3 is a high-performance Zener diode from ON Semiconductor, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability, efficiency, and compact size.

Key Features

  • Nominal Zener Voltage: 18V with a tight tolerance for precise voltage regulation.
  • Power Dissipation: Capable of handling up to 1W of power dissipation, making it suitable for high-power applications.
  • Package: Supplied in a compact SOD-123 surface-mount package, the SMSZ1600-18T3 is ideal for space-constrained applications.
  • Thermal Stability: Features excellent stability over a wide temperature range, ensuring consistent performance under varying conditions.
  • Low Leakage Current: Exhibits low leakage current, minimizing power loss and improving overall efficiency.
  • Surge Capability: Designed to handle surge currents, providing additional protection against voltage spikes and transients.

Applications

The SMSZ1600-18T3 Zener diode is versatile and can be used in a multitude of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Voltage reference in instrumentation
  • Overvoltage protection in automotive and industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMSZ1600-18T3 is no exception. It is manufactured to the highest industry standards, ensuring that each diode performs to the specifications and has a long operational life. Whether in a complex industrial system or a simple consumer device, the SMSZ1600-18T3 provides a robust and reliable solution for voltage regulation and protection needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1224 $58.1400
1,150+ $0.1005 $115.5750
1,765+ $0.0982 $173.3230
2,440+ $0.0947 $231.0680
3,165+ $0.0912 $288.6480
4,230+ $0.0820 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess