EN
  • EN
  • DE

TS912BIDT

Part No TS912BIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 400μA
Channel Output Current 75mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035213-TS912BIDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS912BIDT CAD Model

Description

STMicroelectronics TS912BIDT Operational Amplifier

The TS912BIDT is a high-performance, dual operational amplifier (op-amp) from STMicroelectronics, renowned for its precision and low power consumption. This device is part of ST's TS912 series, which is specifically designed to meet the rigorous demands of a wide array of applications, from industrial to automotive, and consumer electronics.

The TS912BIDT op-amp operates on a supply voltage range from 2.7V to 16V, making it extremely versatile for various circuit configurations. Its rail-to-rail input and output capability allow for optimal signal swing, especially beneficial in single-supply operations or when interfacing with analog-to-digital converters (ADCs).

With a typical low input offset voltage of 900 µV and input bias current of just 1 pA, this op-amp provides high accuracy, making it suitable for precision sensor signal conditioning, battery-powered devices, and portable applications. Its low power consumption, with a quiescent current of typically 200 µA per amplifier, ensures efficiency, which is critical for extending battery life in portable devices.

The TS912BIDT boasts a phase reversal protection that prevents undesirable phase reversal when the input voltage exceeds the power supply rails. This feature is particularly useful in closed-loop systems where phase reversal could lead to instability or damage to other components.

The device is encapsulated in an 8-pin SOIC package, which provides a compact footprint while allowing for adequate thermal performance. This makes it easy to integrate into space-constrained designs without compromising on power dissipation capabilities.

With its wide bandwidth of 1.3 MHz and slew rate of 0.5 V/µs, the TS912BIDT is capable of handling a broad spectrum of signals, from DC to moderate frequencies. This makes it an excellent choice for audio processing, active filters, and many other applications requiring a good balance between speed and power efficiency.

In summary, the TS912BIDT from STMicroelectronics is a highly versatile, precision operational amplifier that is well-suited for a multitude of applications. Its low power consumption, high accuracy, and robust feature set make it an ideal choice for designers seeking a reliable and efficient solution for their analog circuit needs.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0257 $51.2850
105+ $0.9596 $100.7580
165+ $0.9265 $152.8725
235+ $0.8603 $202.1705
305+ $0.8272 $252.2960
380+ $0.7941 $301.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,327 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess