EN
  • EN
  • DE

24LC16BTISL

Part No 24LC16BTISL
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116750-24LC16BTISL
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC16BTISL CAD Model

Description

Microchip Technology 24LC16BTISL EEPROM

The 24LC16BTISL is a high-performance 16Kb I2C serial EEPROM from Microchip Technology, designed to provide efficient non-volatile memory storage. This device is perfect for a wide range of applications that require data storage that persists even when the power is turned off. With its small form factor and low power consumption, it's an ideal choice for mobile devices, medical instruments, and industrial control systems.

The 24LC16BTISL operates on a single supply voltage ranging from 2.5V to 5.5V, making it versatile for use in various system designs. It is organized as eight blocks of 256 x 8-bit memory, providing ample space for user data storage. The device supports a bidirectional two-wire bus and data transmission protocol which allows for easy integration into most microcontroller-based systems.

One of the key features of the 24LC16BTISL is its support for a 400 kHz data transfer rate, enabling fast and efficient data access. Additionally, it has a self-timed erase/write cycle, which means no external erase/write timing is necessary. The device also includes hardware write-protect pins to prevent accidental data overwrites, ensuring data integrity.

For enhanced reliability, the EEPROM has been designed with an endurance of 1 million write cycles and a data retention period of over 200 years. These specifications make the 24LC16BTISL a robust and durable choice for critical data storage requirements.

Its compact 8-lead SOIC (Small Outline Integrated Circuit) package allows for a minimal footprint on printed circuit boards, which is crucial for space-constrained applications. The part number 'T' in 24LC16BTISL indicates the tape and reel packaging, which is suitable for automated assembly processes, reducing manufacturing time and costs.

In summary, the Microchip Technology 24LC16BTISL EEPROM offers a reliable and convenient solution for designers looking to incorporate non-volatile memory into their systems. With its easy integration, low power consumption, and robust data protection features, it stands out as a solid choice for a wide array of electronic applications.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess