EN
  • EN
  • DE

SMSZ1600-31T3DS

Part No SMSZ1600-31T3DS
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 329757-SMSZ1600-31T3DS
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-31T3DS CAD Model

Description

The SMSZ1600-31T3DS is a cutting-edge Zener voltage regulator diode, meticulously crafted by ON Semiconductor, a leader in the semiconductor industry. This product is designed to provide precise voltage regulation and is ideal for a wide array of applications, including protection circuits, voltage reference, and more. With its small package size and high reliability, the SMSZ1600-31T3DS is an excellent choice for designers looking for a compact yet powerful solution.

Key Features

  • Voltage Regulation: The SMSZ1600-31T3DS offers a nominal Zener voltage of 16.0V, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a significant amount of energy, making it suitable for high-performance applications.
  • Package: Encased in an SOD-323 package, the SMSZ1600-31T3DS is designed to be compact and efficient, allowing for easy integration into space-constrained designs.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, this component ensures reliable operation from -55°C to +150°C.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic components.
  • Lead-Free: As part of ON Semiconductor's commitment to environmental sustainability, the SMSZ1600-31T3DS is a completely lead-free and RoHS compliant product, minimizing the environmental impact.

Applications

The versatility of the SMSZ1600-31T3DS allows it to be used in a variety of applications, including but not limited to consumer electronics, automotive systems, industrial equipment, and telecommunications. Its ability to provide a regulated output makes it an essential component in power management solutions where consistent voltage is critical for optimal performance.

Quality and Support

ON Semiconductor is renowned for its high-quality products and the SMSZ1600-31T3DS is no exception. Customers can expect robust performance and durability, backed by ON Semiconductor's comprehensive technical support and customer service.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess