EN
  • EN
  • DE

MXA2500EL

Part No MXA2500EL
Manufacturer Memsic Inc.
Catalog Accelerometers
Description IC ACCELEROMETER XY AXIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Memsic Inc.
Standard Package 1
Category Sensors Transducers
Family Accelerometers
Type Analog
Axis X Y
Acceleration Range ±1g
Sensitivity (mV/g) 500
Bandwidth 17Hz
Output Type Analog Voltage
Operating Supply Voltage 3 V ~ 5.25 V
Features Adjustable Bandwidth Temperature Sensor
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Style SMD/SMT
Package 8-QFN
Manufacturer Device Package 8-QFN (5x6)
Win Source Part Number 045116-MXA2500EL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXA2500EL CAD Model

Description

The Memsic Inc. MXA2500EL is an analog type accelerometer that features adjustable bandwidth temperature sensor.

  • Temperature Range: It is designed to operate in a temperature range of -40°C to 105°C (TA)
  • Sensitivity: It has a sensitivity of 500mV/g.
  • Package: The component is mounted in an 8-QFN package and has a manufacturer device package of 8-QFN (5x6).
  • Output Type: The output type of this component is analog voltage
  • Acceleration Range: It has an acceleration range of ±1g.
  • Status: The supply and demand status of this component is balanced.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
NXP / Nexperia
Digital Low g Accelerometer, QFN 16, Rail
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL203 / ADXL203 series Accelerometer, 2 Axis Sensor Evaluation Board
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
Murata Electronics North America
MEMS Accelerometer, Dual Axis, Analogue, Digital, X, Y, 1.7g, 4.75 V, 5.25 V, SMD
Need more? Email Us
Panasonic
ACCEL 1.5G ANALOG 14SMD MODULE / Accelerometer X, Y Axis ±1.5g 60Hz 14-SMD Module
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess