EN
  • EN
  • DE

MMA6910KQ

Part No MMA6910KQ
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description Digital Low g Accelerometer, QFN 16, Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1128034-MMA6910KQ
Categories Accelerometers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6910KQ CAD Model

Description

The NXP MMA6910KQ is a state-of-the-art dual-axis accelerometer designed for high-precision applications in the automotive industry. This advanced sensor is part of NXP's reputable portfolio of motion sensors, offering robust performance and reliability for systems requiring inertial data input.

Key Features

  • High Sensitivity: The MMA6910KQ provides a high sensitivity output, which is critical for detecting subtle movements and ensuring accurate motion detection.
  • Dual-Axis Detection: With the capability to measure acceleration in both the X and Y axes, this sensor provides comprehensive data for dynamic applications.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the sensor maintains its accuracy across a wide range of operating temperatures, making it suitable for harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MMA6910KQ helps reduce the overall energy consumption of the system, extending the life of battery-powered applications.
  • Overrange Detection: An integrated overrange detection feature alerts the system when acceleration exceeds predefined limits, protecting the sensor from damage due to excessive force.
  • Signal Conditioning: The sensor includes advanced signal conditioning circuits that deliver a clean and reliable output signal for further processing.

Applications

The NXP MMA6910KQ is ideally suited for a variety of automotive applications where precision motion detection is critical. These include:

  • Vehicle dynamic control systems
  • Electronic stability control (ESC)
  • Anti-lock braking systems (ABS)
  • Airbag systems and crash detection
  • Active suspension systems

Technical Specifications

The accelerometer operates within a supply voltage range of 4.75V to 5.25V and offers a selectable sensitivity range to accommodate different application needs. It is also built to withstand the rigors of the automotive environment, meeting stringent quality and performance standards.

With its combination of features, the NXP MMA6910KQ is a reliable choice for developers and engineers looking to integrate high-precision motion sensing into their automotive designs.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP
Lowest to $65.0404
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
Kionix Inc.
ACCELEROMETER 2G SPI 14DFN
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
NXP / Nexperia
Lowest to $5.6598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess