EN
  • EN
  • DE

LM628N-8

Part No LM628N-8
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description LM628/LM629 Precision Motion Controller | IC MOTOR DRIVER 4.5V-5.5V 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General Purpose
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-DIP
Family Part Number LM628
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1200572-LM628N-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM628N-8 CAD Model

Description

The LM628N-8 is a highly integrated precision motion controller designed and manufactured by Texas Instruments. This advanced controller is specifically engineered to manage complex motion tasks with ease, making it an ideal choice for a wide range of industrial applications, including robotics, automation, CNC machines, and more.

Key Features

  • High-Performance: The LM628N-8 provides precise control of both position and velocity, which is essential for applications requiring high accuracy and repeatability.
  • Integrated PID Control: It features a Proportional-Integral-Derivative (PID) control loop that is fully programmable, allowing for fine-tuning to match the dynamics of your system.
  • Flexible Interfacing: With its versatile interfacing options, the LM628N-8 can be easily integrated into a wide range of systems, offering both analog and digital I/O.
  • Programmable Trajectory Profiles: Users can program a variety of motion profiles, including trapezoidal and S-curve velocity profiles, to meet the demands of different motion control scenarios.
  • On-Chip Memory: It comes equipped with on-chip memory for storing parameters and motion programs, which facilitates quick and efficient execution of motion commands.

Applications

The LM628N-8 is versatile enough to be used in a multitude of applications where precise motion control is required. Its robust design and reliable performance make it suitable for:

  • Automated assembly equipment
  • Precision stages and actuators
  • Computer Numerical Control (CNC) machines
  • Robotics and automated guided vehicles (AGVs)
  • Laboratory automation equipment

Technical Specifications

The LM628N-8 is housed in a 28-pin DIP package and operates over a temperature range of 0°C to +70°C. Its supply voltage ranges from 4.75V to 5.25V, making it compatible with standard 5V systems. The device is designed to interface directly with incremental encoders and provides a full set of motion control commands.

Conclusion

With its precision, flexibility, and ease of use, the LM628N-8 from Texas Instruments stands out as a superior solution for designers and engineers looking to implement advanced motion control systems. Its ability to deliver smooth and accurate motion control ensures that it remains a popular choice for a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess