EN
  • EN
  • DE

ADXL251WBCSZ-RL

Part No ADXL251WBCSZ-RL
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 12
RoHS Non-Compliant
Win Source Part Number 1133650-ADXL251WBCSZ-RL
Categories Accelerometers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL251WBCSZ-RL CAD Model

Description

ADXL251WBCSZ-RL: A High-Performance Accelerometer from Analog Devices Inc.

The ADXL251WBCSZ-RL is a cutting-edge accelerometer manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This MEMS (Micro-Electro-Mechanical Systems) sensor is designed to deliver high-precision motion and tilt sensing in a variety of applications, ranging from industrial systems to consumer electronics.

Constructed with the latest technology, the ADXL251WBCSZ-RL offers several key features that make it a standout choice for designers and engineers. It boasts a wide dynamic range and low noise, which enables the detection of both high and low-frequency movements with excellent accuracy. The device is capable of measuring acceleration with a full-scale range of ±2g/±4g/±8g/±16g, allowing for the flexibility to be used in environments with different motion dynamics.

One of the notable aspects of this accelerometer is its resilience to environmental factors. The ADXL251WBCSZ-RL is designed to perform reliably in conditions that involve temperature fluctuations, mechanical shocks, and vibrations. This robustness ensures that the sensor can be deployed in harsh industrial settings as well as in delicate consumer gadgets that require consistent performance over time.

The sensor's small form factor is another benefit. The ADXL251WBCSZ-RL comes in a compact package, making it an excellent choice for space-constrained applications. Despite its size, it does not compromise on functionality or performance, offering full-featured capabilities including user-selectable bandwidth, low power modes, and a digital interface for easy integration with microcontrollers and processors.

For applications that demand low power consumption, the ADXL251WBCSZ-RL excels with its power-saving features. It supports various operating modes that allow designers to balance between performance and power usage, thereby extending battery life in portable devices.

Overall, the ADXL251WBCSZ-RL from Analog Devices Inc. is an exceptional accelerometer that combines high precision, adaptability, and durability. Its versatility makes it suitable for a broad spectrum of applications, from automotive systems to mobile phones, and its technical specifications ensure that it can meet the rigorous demands of modern technology.

Whether you are developing a high-performance sports wearable, a sophisticated drone, or a safety-critical automotive system, the ADXL251WBCSZ-RL is engineered to provide reliable and accurate motion detection, making it an indispensable component in your design toolkit.

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP
Lowest to $65.0404
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess