EN
  • EN
  • DE

SPC570SADPT100S

Part No SPC570SADPT100S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC570Sx
Mounting Type Socket
Contents Board(s)
Base Product Number SPC570
Other Names -497-16548,497-16548
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284046-SPC570SADPT100S
Ultra Librarian 3D Model Ultra Librarian SPC570SADPT100S CAD Model

Description

Product Overview: SPC570SADPT100S from STMicroelectronics

The SPC570SADPT100S is a cutting-edge microcontroller product from STMicroelectronics, tailored for automotive and industrial applications where reliability, performance, and power efficiency are of paramount importance. This microcontroller is part of the SPC570S series, which is renowned for its exceptional real-time performance and compliance with the stringent standards of the automotive industry.

Key Features

  • Advanced Architecture: Based on the Power Architecture® Technology, the SPC570SADPT100S provides a robust and high-performance computing platform, ensuring efficient handling of complex tasks.
  • Memory Capacity: It comes with ample memory resources, including a sizeable Flash memory and RAM, facilitating sophisticated program execution and data storage.
  • Enhanced Safety: Designed with a focus on safety, this microcontroller integrates features that enable it to meet the Automotive Safety Integrity Level (ASIL) requirements, making it suitable for safety-critical automotive applications.
  • Connectivity Options: The device offers multiple communication interfaces, such as CAN, LIN, and SPI, allowing for versatile connectivity with other components in a system.
  • Low Power Consumption: The SPC570SADPT100S is engineered for low power operation, which is crucial for battery-powered devices and helps to reduce the overall energy consumption of the system.

Applications

The SPC570SADPT100S is ideal for a wide range of applications, including but not limited to:

  • Automotive control units such as Engine Management Systems (EMS), Transmission Control Units (TCU), and Body Control Modules (BCM)
  • Industrial automation systems
  • Embedded control systems

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPC570SADPT100S is backed by the company's rigorous testing and validation processes. Additionally, customers can access comprehensive technical support and documentation to facilitate product integration and development.

Summary

The SPC570SADPT100S from STMicroelectronics is a robust and versatile microcontroller that provides the perfect blend of performance, safety, and efficiency for automotive and industrial applications. Its advanced features and connectivity options make it a top choice for system designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess