EN
  • EN
  • DE

STM3210C-SK/IAR

Part No STM3210C-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform IAR KickStart
Utilized IC / Part STM32F107
Mounting Type Fixed
Contents Board(s), LCD
Other Names 497-9041,STM3210CSKIAR
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284003-STM3210C-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM3210C-SK/IAR CAD Model

Description

The STM3210C-SK/IAR is a comprehensive starter kit from STMicroelectronics designed for developers and engineers who are looking to explore the capabilities of the STM32 microcontroller series with the power of the IAR Embedded Workbench development environment. This kit serves as an ideal entry point for high-performance embedded system designs, offering a rich development experience with robust hardware and sophisticated software tools.

Key Features

  • STM32 Connectivity Line Microcontroller: At the heart of the starter kit is the STM32 microcontroller from the Connectivity Line, featuring an ARM Cortex-M3 core, extensive I/Os, and a range of communication interfaces.
  • IAR Embedded Workbench: The kit includes a license for the IAR Embedded Workbench IDE, renowned for its powerful debugging capabilities, comprehensive code analysis tools, and efficient compiler.
  • Comprehensive Development Board: The development board is equipped with a range of peripherals such as LEDs, buttons, and a USB connection, allowing for immediate testing and prototyping.
  • Extensive Documentation: Users receive detailed documentation, including user manuals, schematics, and application notes, ensuring a smooth development process.
  • Software Examples: A suite of software examples is provided to demonstrate the capabilities of the microcontroller and to jumpstart application development.

Benefits

The STM3210C-SK/IAR starter kit is designed to streamline the development process, from initial prototyping to final product creation. The inclusion of the IAR Embedded Workbench allows for a seamless, integrated development experience with industry-leading tools at your disposal. The development board offers flexibility and ease of use, making it suitable for a wide range of applications in fields such as industrial control, medical electronics, and consumer products.

Applications

With its advanced features and connectivity options, the STM3210C-SK/IAR starter kit is well-suited for creating sophisticated applications requiring high-speed communication, real-time processing, and low-power operation. Its versatility makes it an excellent choice for developing complex embedded systems in automotive, IoT, and smart home technologies.

Whether you are a seasoned engineer or a student just starting out, the STM3210C-SK/IAR from STMicroelectronics is a powerful tool for bringing your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess