EN
  • EN
  • DE

AT91CAP9HA20-DK18

Part No AT91CAP9HA20-DK18
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342689-AT91CAP9HA20-DK18
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA20-DK18 CAD Model

Description

The AT91CAP9HA20-DK18 from Microchip Technology is a comprehensive development kit designed to facilitate the development and testing of industrial and consumer applications using the AT91CAP9A microcontroller series. This development kit provides engineers with a versatile platform to build, evaluate, and prototype their designs, ensuring a seamless transition from concept to production.

Key Features:

  • High-Performance Processor: At the heart of the kit is the AT91CAP9A microcontroller, which is based on the ARM926EJ-S core, operating at up to 200MHz and offering high computational performance.
  • Extensive Memory Options: The development kit comes with onboard memory options, including 64MB SDRAM, 256MB NAND Flash, and 2MB NOR Flash, providing ample space for code and data storage.
  • Rich Connectivity: A variety of connectivity options are available, such as USB host and device interfaces, Ethernet, and multiple serial communication interfaces, enabling the kit to handle complex communication requirements.
  • Flexible Expansion: The AT91CAP9HA20-DK18 features expansion connectors that allow for the addition of custom daughter boards and peripherals, thus extending its capabilities even further.
  • Onboard Debugging: An embedded JTAG debugger with a USB interface ensures that developers can easily program and debug their applications without the need for additional hardware.
  • Comprehensive Software Support: The development kit is supported by a suite of software tools, including drivers, libraries, and examples, which help to accelerate the development process.
  • Robust Development Environment: It is compatible with a range of development environments and toolchains, making it a flexible choice for various development preferences.

The AT91CAP9HA20-DK18 is ideal for designers looking for a high-performance, feature-rich development platform. Whether you are working on complex embedded systems, IoT devices, or any application requiring a robust microcontroller with advanced features, this development kit provides a solid foundation for your projects. With its extensive set of features and support, the AT91CAP9HA20-DK18 Development Kit from Microchip Technology is a valuable tool for engineers aiming to streamline their development process and bring their innovative ideas to life.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess