EN
  • EN
  • DE

MAX9930EUA+

Part No MAX9930EUA+
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF-DETECT CTRLR/RF DET 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 2MHz ~ 1.6GHz
RF Type Cellular, TDMA, CDMA, GPRS, GSM
Input Range -45dBm ~ 0dBm
Accuracy ±1dB
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Supply Current 12mA
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707636-MAX9930EUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9930
Introduction Date August 01, 2007
ECCN 5A991.b.7.d
Country of Origin Malaysia, Philippines, Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9930EUA+ CAD Model

Description

The MAX9930EUA+ is a precision, high-frequency, logarithmic amplifier designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This advanced logarithmic amplifier is well-suited for a variety of applications, including RF power measurement, transmitter antenna power monitoring, RSSI (Received Signal Strength Indication) for terminal devices, and other systems requiring a wide dynamic range log amp.

Key Features

  • Frequency Range: The MAX9930EUA+ operates over a broad frequency range, making it versatile for multiple RF applications.
  • Dynamic Range: It provides an exceptional dynamic range, which is crucial for accurately detecting and measuring a wide range of signal strengths.
  • Package: Housed in a compact 8-pin µMAX package, the device is designed for space-constrained applications.
  • Supply Voltage: It operates from a single supply voltage, simplifying the power supply design.
  • Low Power Consumption: With its low power requirements, the MAX9930EUA+ is ideal for portable and battery-powered devices.

Applications

The MAX9930EUA+ is perfect for several applications, including but not limited to:

  • RF Power Measurement Systems
  • Wireless Base Stations
  • Signal Strength Detection for Communication Systems
  • Logarithmic Amplification for Analog-to-Digital Converters

Performance and Quality

Maxim Integrated ensures that the MAX9930EUA+ meets the highest quality and performance standards. The device is built for reliability and accuracy, which is paramount when dealing with RF signals. With Maxim's commitment to excellence, users can expect consistent and dependable operation from the MAX9930EUA+ in their electronic designs.

Ordering Information

The MAX9930EUA+ is available for order from Maxim Integrated and its authorized distributors. For detailed specifications, application notes, and additional resources, customers can visit the Maxim Integrated website or contact their sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,797 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess