EN
  • EN
  • DE

LS102MASE7EHA

Part No LS102MASE7EHA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC PROCESSOR DUAL CORE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM1136JF-S Microprocessor IC series 2 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23)
Manufacturer NXP
Series QorlQ LS1
Package Tray
Part Status Obsolete
Core Processor ARM1136JF-S
Speed 650MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 448-FBGA Exposed Pad
Case / Package 448-PBGA w/Heat Spreader (23x23)
Family Name LS102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923963-LS102MASE7EHA
Ultra Librarian 3D Model Ultra Librarian LS102MASE7EHA CAD Model

Description

Product Overview: LS102MASE7EHA by NXP

The LS102MASE7EHA is a cutting-edge semiconductor product from NXP, a global leader in automotive and secure connectivity solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing a robust and reliable component for a wide range of applications.

Key Features

  • High Performance: The LS102MASE7EHA is built to deliver high-speed operation and optimal performance, ensuring that systems function efficiently and effectively.
  • Energy Efficient: With a focus on energy conservation, this product is engineered to minimize power consumption, making it ideal for battery-operated devices and eco-friendly applications.
  • Durability: Constructed to withstand harsh conditions, the LS102MASE7EHA can operate reliably in a variety of environments, ensuring longevity and consistent performance.
  • Advanced Technology: Utilizing the latest in semiconductor technology, this NXP product incorporates innovative features that enhance its functionality and integration capabilities.

Applications

The versatility of the LS102MASE7EHA allows it to be used in numerous applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Reliability

NXP is committed to delivering products that adhere to the highest standards of quality and reliability. The LS102MASE7EHA is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent requirements of its customers and industry regulations.

Support and Resources

Customers can access a wealth of resources provided by NXP, including detailed datasheets, technical documentation, application notes, and design support. NXP's dedicated customer service and technical support teams are also available to assist with product integration and troubleshooting.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess