EN
  • EN
  • DE

PEX8732-CA80BCG

Part No PEX8732-CA80BCG
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI EXPRESS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Tray
Status Active
Applications PCI Express
Features Configurable
Case / Package 676-FCBGA (27x27)
Win Source Part Number 209859-PEX8732-CA80BCG
Introduction Date January 01, 2000
ECCN 5A991.c
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8732-CA80BCG CAD Model

Description

The Broadcom PEX8732-CA80BCG is a high-performance PCIe Gen3 switch designed to meet the demands of bandwidth-intensive applications. This switch provides connectivity solutions for various devices, enabling efficient data transfer and management within a system.

Applications:

  • High-performance computing (HPC) systems: Used to interconnect CPUs, GPUs, and other accelerators for parallel processing.
  • Data center servers: Facilitates high-speed communication between network interface cards (NICs), storage controllers, and processors.
  • Storage systems: Enables connectivity for solid-state drives (SSDs) and other storage devices, enhancing data throughput.
  • Workstations: Supports multiple high-end graphics cards and other peripherals for demanding tasks such as video editing and 3D rendering.
  • Embedded systems: Connects various components in high-performance embedded applications.

Features:

  • PCIe Gen3 support: Offers high-speed data transfer rates up to 8 GT/s per lane.
  • 32 lanes: Provides ample bandwidth for connecting multiple devices.
  • 80 ports: Supports a large number of end-points and devices.
  • Low latency: Minimizes delays in data transmission, improving overall system performance.
  • Advanced error handling: Incorporates features for detecting and correcting errors, ensuring data integrity.
  • Flexible port configuration: Allows for customizing the switch configuration to meet specific system requirements.
  • Integrated SerDes: Reduces the need for external components, simplifying system design.
  • Power management features: Optimizes power consumption for energy efficiency.

Benefits:

  • Increased bandwidth: PCIe Gen3 support ensures high data transfer rates, improving system performance.
  • Improved scalability: The large number of lanes and ports allows for connecting multiple devices, enabling system expansion.
  • Reduced latency: Low latency operation minimizes delays, resulting in faster response times.
  • Enhanced reliability: Advanced error handling features ensure data integrity.
  • Simplified system design: Integrated SerDes reduces the need for external components, streamlining the design process.
  • Energy efficiency: Power management features optimize power consumption, reducing operating costs.

The PEX8732-CA80BCG is a robust and versatile PCIe switch that can be used in a wide range of applications. Its high performance, scalability, and reliability make it an ideal choice for demanding environments where data throughput and integrity are critical. It offers a cost-effective solution for interconnecting devices and improving overall system performance. The device is designed to meet the increasing demands of modern data centers and high-performance computing environments.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess