The ON Semiconductor FDD6682-NL is a high-performance PowerTrench® MOSFET designed to deliver efficient power management and conversion. This device is tailored for a wide range of applications, including DC/DC converters, power supplies, and motor drives. Its robust design ensures reliability and longevity in demanding electronic circuits.
Key Features
- Low On-Resistance: The FDD6682-NL features very low R<sub>DS(on), minimizing conduction losses and improving overall efficiency.
- High Current Capability: With a continuous drain current (I<sub>D) rating of up to 30A, this MOSFET can handle high current loads with ease.
- Fast Switching Speed: The fast switching characteristics of this device enable efficient operation at high frequencies, which is essential for modern power conversion applications.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing the cell structure for reduced gate charge and lower switching losses.
- Thermal Management: The device is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal resistance, ensuring the MOSFET operates within safe temperature ranges under high power conditions.
Applications
- DC/DC Converters
- Power Supply Modules
- Synchronous Rectification
- Battery Management Systems
- Motor Drives and Controllers
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
30A
R<sub>DS(on)
8.5 mΩ
Package
TO-252 (DPAK)
The FDD6682-NL from ON Semiconductor is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. Its combination of efficiency, power handling, and thermal management makes it an excellent choice for designers looking to optimize their power circuitry.