Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1077705-MC74ACT521MEL
Ultra Librarian 3D Model Ultra Librarian MC74ACT521MEL CAD Model

Description

ON Semiconductor MC74ACT521MEL Product Overview

The MC74ACT521MEL from ON Semiconductor is a high-performance CMOS 8-bit identity comparator integrated circuit designed for applications requiring fast and efficient comparison of binary or BCD data. This IC is part of the ACT (Advanced CMOS Technology) family, offering a robust combination of speed and low power consumption, making it an ideal choice for a wide range of industrial, commercial, and telecommunication systems.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOEIAJ-20
  • Propagation Delay Time: Fast propagation delay times, ensuring high-speed operation.
  • Power Consumption: Low power dissipation compared to traditional bipolar comparators.
  • Output Type: 3-State Outputs, enabling direct connection to data buses.

Performance and Quality

The MC74ACT521MEL is designed to compare two 8-bit words and provide a variety of outputs based on the comparison result. It has a typical propagation delay time that allows for high-speed operation, which is crucial for systems that require quick data processing and throughput. The device is characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions.

Applications

With its precise and quick comparison capabilities, the MC74ACT521MEL is suitable for use in a multitude of applications, including:

  • Microprocessor systems
  • Data communication systems
  • Control systems
  • Memory address decoding
  • Binary or BCD data comparison tasks

Reliability and Compliance

ON Semiconductor is known for its commitment to high-quality and reliable components. The MC74ACT521MEL is no exception, with rigorous testing and quality control measures in place to ensure it meets industry standards. Additionally, the product is compliant with RoHS (Restriction of Hazardous Substances), which makes it suitable for use in environmentally sensitive applications.

Conclusion

The MC74ACT521MEL from ON Semiconductor is a versatile, high-speed identity comparator that provides reliable performance for a variety of data comparison applications. Its low power consumption and 3-state outputs make it an efficient component for systems where power efficiency and data bus connectivity are essential.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention