EN
  • EN
  • DE

LA1225MC-AH

Part No LA1225MC-AH
Manufacturer ON Semiconductor
Catalog RF Detectors
Description IC RF DETECT 10SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Detector IC - - - - 10-SOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 10-SOP (0.173", 4.40mm Width)
Case / Package 10-SOIC
Family Name LA1225
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LA1225MC-AHOSDKR, LA1225MC-AHOSCT, LA1225MC-AH-ND, LA1225MC-AHOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922668-LA1225MC-AH
Ultra Librarian 3D Model Ultra Librarian LA1225MC-AH CAD Model

Description

The LA1225MC-AH is a high-performance integrated circuit from ON Semiconductor, designed for a wide range of applications requiring reliable and efficient power management. This versatile component is engineered to meet the rigorous demands of modern electronic devices, offering a blend of power efficiency, compactness, and durability.

Key Features

  • High Efficiency: The LA1225MC-AH is designed to optimize power usage, reducing energy loss and improving overall system efficiency, which is crucial for battery-powered devices.
  • Compact Form Factor: Its miniature package is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Thermal Performance: ON Semiconductor has equipped the LA1225MC-AH with excellent thermal characteristics, ensuring the device operates within safe temperature ranges even under high load conditions.
  • Robust Design: The product is built to withstand harsh environments and is characterized by its ability to handle over-voltage, under-voltage, and over-current conditions, ensuring a long operational lifespan.

Applications

The LA1225MC-AH is suitable for a variety of applications, including:

  • Portable and wearable electronics
  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Technical Specifications

The technical specifications of the LA1225MC-AH include a wide operating voltage range, high switching frequency for reduced-size passive components, and integrated protection features. These specifications ensure that the device can be used in a broad array of power supply configurations while maintaining high reliability and performance.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LA1225MC-AH is no exception. It is manufactured under stringent quality control standards, ensuring that each component meets the company's high expectations for performance and reliability. Additionally, ON Semiconductor provides comprehensive technical support for this product, including detailed datasheets, application notes, and design resources to assist engineers in integrating the LA1225MC-AH into their designs.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5014 $60.0336
57+ $2.0524 $116.9868
88+ $1.9884 $174.9792
121+ $1.9242 $232.8282
156+ $1.8600 $290.1600
208+ $1.6676 $346.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess