EN
  • EN
  • DE

HMC984LP4E

Part No HMC984LP4E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description HMC984 - PFD, DUAL CHIP / RF Detector IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 920546-HMC984LP4E
Ultra Librarian 3D Model Ultra Librarian HMC984LP4E CAD Model

Description

The HMC984LP4E from Analog Devices Inc. is a state-of-the-art digital phase frequency detector designed for applications in high-performance signal processing and communication systems. This advanced component is ideal for use in phase-locked loops (PLLs), frequency synthesizers, and other systems that require precise phase and frequency control.

Key Features and Benefits

  • High Frequency Operation: The HMC984LP4E operates at high frequencies, making it suitable for a wide range of applications, including microwave and millimeter-wave communication systems.
  • Low Phase Noise: With its low phase noise performance, this device ensures a clean and stable signal, which is critical for high-fidelity communication systems and sensitive measurement equipment.
  • Wide Lock Range: The device features a wide lock range, providing flexibility and reliability in maintaining a lock on the input signal, even in the presence of frequency variations.
  • Programmable Charge Pump Current: Users can program the charge pump current to optimize the loop dynamics for specific applications, allowing for tailored performance and faster lock times.
  • Compact 4x4 mm QFN Package: The HMC984LP4E comes in a compact 4x4 mm QFN package, which saves valuable board space and is suitable for densely packed electronic assemblies.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying power supply design and reducing power consumption.

Applications

The HMC984LP4E is designed for use in a variety of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Aerospace and Defense Electronics

With its robust feature set and high-performance capabilities, the HMC984LP4E from Analog Devices Inc. is an excellent choice for designers looking to enhance the precision and reliability of their phase and frequency control systems.

You May Also Be Interested in

National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8862 $74.6586
6+ $20.4195 $122.5170
9+ $19.7815 $178.0335
13+ $19.1434 $248.8642
16+ $18.5052 $296.0832
21+ $16.5909 $348.4089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,798 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess