EN
  • EN
  • DE

STM32L052K6U6

Part No STM32L052K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Number of I/O 27
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17492, STM32L052K6U6-ND
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852683-STM32L052K6U6
Ultra Librarian 3D Model Ultra Librarian STM32L052K6U6 CAD Model

Description

STM32L052K6U6 Microcontroller - STMicroelectronics

The STM32L052K6U6 is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This microcontroller is part of the STM32L0 ultra-low-power series and is built on an ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L052K6U6 is particularly suitable for battery-operated devices, energy-harvesting applications, and smart sensors due to its power-saving features and low-power operation modes.

The device boasts a memory portfolio that includes 32 Kbytes of Flash memory and 8 Kbytes of RAM, providing ample space for application code and data storage. Additionally, it offers a variety of peripherals, such as multiple communication interfaces: I2C, USART, SPI, and USB 2.0 Full Speed, enabling connectivity for a broad range of external devices.

The STM32L052K6U6 is equipped with a range of analog features, including 12-bit ADCs, DACs, and ultra-low-power comparators, enhancing its capabilities in control systems and sensor interfacing. The device also includes a hardware encryption module that supports AES 128-bit encryption, ensuring secure data exchange and protection against tampering.

With its flexible clock system, the microcontroller can be powered by an internal 16 MHz factory-trimmed RC oscillator, an external 32 kHz crystal, or an internal 32 kHz RC oscillator. This flexibility allows designers to optimize power consumption for their specific application requirements. The STM32L052K6U6 also features several power-saving modes, including a low-power run mode, low-power sleep mode, and several stop modes with ultra-low power consumption.

The microcontroller comes in a 32-pin UFQFPN package with a wide range of GPIOs and other I/O pins, providing the versatility needed for various design implementations. Its robust design includes a temperature range from -40°C to 85°C (or up to 125°C for some versions), ensuring reliable operation under harsh environmental conditions.

Overall, the STM32L052K6U6 from STMicroelectronics is an ideal choice for designers looking for a microcontroller that combines performance, low power consumption, and a rich set of features to enable innovative and efficient designs in the electronics market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2904 $51.4848
29+ $3.5203 $102.0887
44+ $3.4103 $150.0532
61+ $3.3003 $201.3183
79+ $3.1903 $252.0337
105+ $2.8603 $300.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,512 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess