EN
  • EN
  • DE

HMC602LP4ETR

Part No HMC602LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 1MHZ-8GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz - ±1dB 24-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC602LP4ETR-ND, 1127-3560-6, 1127-3560-1, 1127-3560-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920465-HMC602LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC602LP4ETR CAD Model

Description

Product Overview: HMC602LP4ETR from Analog Devices Inc.

The HMC602LP4ETR is a high-performance, easy-to-use RF amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of the Hittite Microwave product family and is known for its exceptional quality and reliability.

Encased in a compact 4x4 mm QFN leadless package, the HMC602LP4ETR is an ideal solution for space-constrained applications that require a high degree of signal amplification. Its design is optimized for 5G, satellite communications, and broadband applications, making it highly versatile across various high-frequency industries.

Key Features

  • Frequency Range: The HMC602LP4ETR operates over a broad frequency range, making it suitable for a wide array of RF and microwave applications.
  • Gain: It boasts a high gain, ensuring that weak signals are adequately amplified for further processing or transmission.
  • Output Power: The device delivers substantial output power, contributing to its effectiveness in driving subsequent stages in a signal chain.
  • Linearity: Excellent linearity is maintained throughout its operating range, preserving signal integrity and minimizing distortion.
  • Low Noise Figure: The low noise figure of the HMC602LP4ETR ensures that signal-to-noise ratios are kept high, which is critical for maintaining the quality of the received signal.

Applications

  • 5G Wireless Infrastructure
  • Satellite Communications
  • Test Equipment and Sensors
  • Broadband Wireless Access
  • Microwave Radio

With its robust feature set, the HMC602LP4ETR from Analog Devices Inc. stands out as a superior choice for engineers and designers looking for a reliable RF amplifier. Its ability to deliver high performance in a small footprint makes it an essential component in modern high-frequency communication systems. Whether it's for next-generation wireless networks or sophisticated satellite communication setups, the HMC602LP4ETR brings the quality and performance that Analog Devices Inc. is known for.

For detailed specifications, application notes, and further information, customers are encouraged to consult the product's datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess