EN
  • EN
  • DE
  • IT

MAX9924UAUB+T

Part No MAX9924UAUB+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR INTERFACE VARI 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Sensor Interface
Input Type Differential
Output Type Logic
Interface Differential
Operating Supply Current 5mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707627-MAX9924UAUB+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9924
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX9924UAUB+T CAD Model

Description

Maxim Integrated MAX9924UAUB+T Variable Reluctance Sensor Interface

The MAX9924UAUB+T from Maxim Integrated is a sophisticated interface IC designed specifically for sensing applications that utilize variable reluctance sensors (VRS), also known as magnetic pickups. This integrated circuit is engineered to provide precise and reliable signal conditioning for VRS sensors, making it an ideal choice for automotive and industrial applications where accurate timing and speed sensing are critical.

One of the standout features of the MAX9924UAUB+T is its ability to operate over a wide range of input frequencies and amplitudes, ensuring consistent performance even under varying conditions. This flexibility makes it suitable for a diverse array of applications, including engine crankshaft and camshaft position sensing, transmission speed sensing, and anti-lock braking systems (ABS).

The device comes in a compact, 10-pin µMAX package, optimized for space-constrained applications. Its small footprint allows for integration into tight spaces without compromising performance. The MAX9924UAUB+T operates over a wide temperature range, from -40°C to +125°C, offering reliable functionality in harsh environments.

Key features of the MAX9924UAUB+T include:

  • Adaptive peak threshold and gain control, which automatically adjust to input signal variations, ensuring robust sensor performance.
  • Integrated input protection, safeguarding the IC against overvoltage conditions that could potentially damage the circuit.
  • Low power consumption, making it an energy-efficient choice for battery-powered systems.
  • Enhanced electromagnetic interference (EMI) protection, reducing the risk of signal corruption in electrically noisy environments.

With its precision and reliability, the MAX9924UAUB+T is a top-tier solution for designers looking to interface with variable reluctance sensors in their systems. Its advanced features provide a high level of integration, reducing the need for external components and simplifying the overall design process. Whether used in automotive engine management systems or industrial motor control, the Maxim Integrated MAX9924UAUB+T delivers performance that engineers can trust.

You May Also Be Interested in

Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2976 $50.5472
54+ $1.8853 $101.8062
83+ $1.8263 $151.5829
114+ $1.7674 $201.4836
147+ $1.7085 $251.1495
196+ $1.5318 $300.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,990 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess