EN
  • EN
  • DE

MAX9921AUB+T

Part No MAX9921AUB+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description Dual, 2-Wire Hall-Effect Sensor Interface with Diagnostics
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Hall Effect Sensor
Input Type Voltage
Output Type Logic
Interface 2-Wire
Operating Supply Current 1.3mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 1215496-MAX9921AUB+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9921
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Thailand ,United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX9921AUB+T CAD Model

Description

Maxim Integrated's MAX9921AUB+T: Precision Sensor Interface

The MAX9921AUB+T from Maxim Integrated is a sophisticated sensor interface IC designed to provide a reliable and efficient solution for applications requiring precise current sensing. This innovative product is a testament to Maxim's commitment to delivering high-performance integrated circuits that cater to the growing demands of advanced electronic systems.

Key Features:

  • Dual Differential Inputs: The MAX9921AUB+T is equipped with dual differential inputs, making it capable of interfacing with a wide range of sensors, including those that produce small differential voltages.
  • Wide Supply Voltage Range: Operating from a 4.5V to 36V supply voltage range, this IC is versatile and suitable for automotive and industrial environments where supply voltages can vary significantly.
  • Integrated Fault Detection: It includes comprehensive fault detection features for short-circuit and open-circuit conditions, ensuring reliable operation and protection for the connected sensors and the IC itself.
  • High Accuracy: The MAX9921AUB+T delivers high accuracy with low offset voltage and gain error, making it ideal for precision measurement applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this IC is robust and suitable for harsh environmental conditions.

Applications:

The MAX9921AUB+T is highly adaptable and can be used in a variety of applications, including:

  • Automotive sensor interfaces
  • Industrial process control
  • Battery management systems
  • Current monitoring applications

Product Benefits:

Maxim Integrated's MAX9921AUB+T offers several benefits for designers and engineers. Its compact µMAX® package saves valuable board space, while its integrated features reduce the need for external components, simplifying the design and reducing overall system cost. The IC's robustness and precision make it a reliable choice for mission-critical applications where accuracy and durability are paramount.

Overall, the MAX9921AUB+T is a high-quality, feature-rich solution for any application requiring precise current sensing and sensor interfacing. With Maxim Integrated's reputation for excellence, this product is sure to enhance the performance and reliability of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess