EN
  • EN
  • DE

MAX988EUK-T

Part No MAX988EUK-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single R-R I/O ±2.75V/5.5V 5-Pin SOT-23 T/R / IC COMPARATOR SGL R-R SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 5mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Maximum Quiescent Current 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 210ns
Hysteresis ±2.5mV
Operating Temperature Range -40°C ~ 85°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 787268-MAX988EUK-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX988
Introduction Date July 01, 1997
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX988EUK-T CAD Model

Description

The MAX988EUK-T from Maxim Integrated is a precision operational amplifier that combines a blend of features to meet the requirements of a wide array of applications. Designed with advanced silicon technology, this op-amp is ideal for battery-powered and portable devices due to its low power consumption and compact SOT23 packaging.

Key Features

  • High Precision: With a low offset voltage and high common-mode rejection ratio (CMRR), the MAX988EUK-T offers accurate signal amplification, making it suitable for precision sensor signal conditioning and data acquisition systems.
  • Low Power: The device is optimized for low-power operations, which is essential for extending battery life in portable devices. It operates with a quiescent current of just 500µA, making it one of the most power-efficient options in its class.
  • Wide Supply Voltage Range: It can operate from a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various circuit designs and compatibility with both 3V and 5V systems.
  • Rail-to-Rail Output: The output stage of the MAX988EUK-T can swing rail-to-rail, which maximizes the dynamic range in applications such as audio processing and analog-to-digital conversion.
  • Compact Package: The small SOT23-5 package saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX988EUK-T is versatile and can be used in various applications, including:

  • Portable and Battery-Powered Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Audio Equipment
  • Analog-to-Digital Converters
  • Active Filters and Amplifiers

The MAX988EUK-T operational amplifier from Maxim Integrated offers a balance of precision, power efficiency, and size, making it an excellent choice for designers looking to optimize their analog circuitry in both performance and power consumption.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2757 $59.1682
62+ $1.8672 $115.7664
96+ $1.8089 $173.6544
132+ $1.7505 $231.0660
171+ $1.6922 $289.3662
229+ $1.5171 $347.4159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess