EN
  • EN
  • DE

OMAPL138BZWTQ4

Part No OMAPL138BZWTQ4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU 456MHZ 361NFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers DDR2, LPDDR
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Security Features Boot Security, Cryptography, Secure JTAG
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Standard Package 1 pcs
Win Source Part Number 1032427-OMAPL138BZWTQ4
Ultra Librarian 3D Model Ultra Librarian OMAPL138BZWTQ4 CAD Model

Description

The OMAPL138BZWTQ4 is a high-performance application processor from Texas Instruments, designed to meet the demanding requirements of modern embedded processing applications. This integrated circuit is part of the OMAP-L1x series, which combines the benefits of an ARM processor and a digital signal processor (DSP) in one single chip, offering a versatile and efficient solution for a wide range of applications.

Key Features:

  • ARM9 Core: At the heart of the OMAPL138BZWTQ4 lies an ARM926EJ-S core that runs at up to 456 MHz, providing a robust platform for running high-level operating systems and control-oriented tasks.
  • C674x DSP: Integrated with the ARM9 is a C674x floating-point DSP core, clocking up to 456 MHz. This DSP is ideal for real-time signal processing tasks, which makes the OMAPL138BZWTQ4 suitable for applications requiring intensive audio, video, and image processing.
  • Memory Support: The device supports a range of external memory interfaces, including DDR2, mDDR, NAND, and NOR Flash, allowing designers to choose the optimal memory solution for their specific application requirements.
  • Peripherals: A rich set of peripherals enhances the connectivity and I/O capabilities of the OMAPL138BZWTQ4. These include USB 2.0 OTG with PHY, two MMC/SD/SDIO card interfaces, two 10/100 Mb/s Ethernet MACs, and an LCD controller, among others.
  • Industrial Temperature Range: The OMAPL138BZWTQ4 is specified for an industrial temperature range of -40°C to 105°C, making it suitable for harsh operating environments.
  • Power Efficiency: Designed with power efficiency in mind, the device features several power-saving modes, which allow for reduced power consumption during idle or less intensive processing periods.

Applications:

The OMAPL138BZWTQ4 is ideal for a variety of applications, including industrial automation, test and measurement equipment, audio and voice processing, medical imaging, and digital signage. Its dual-core architecture allows for simultaneous data processing and application management, leading to improved system performance and responsiveness.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the OMAPL138BZWTQ4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term performance and stability in critical applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess